TE Connectivity M81714/67-04
- 收藏
- 对比
M81714/67-04详情
TE Connectivity M81714/67-04重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Product Status
活跃
厂商
TE Connectivity
Body Orientation
Straight
Number of Contact Rows
2
Operating Temp Range
-65C to 200C
系列
*
类型
Rectangular
触头总数
4(POS)
M81714/67-04拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。