TE Connectivity MM-5-GD-6875
- 收藏
- 对比
MM-5-GD-6875
2460-MM-5-GD-6875
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, Worldwide, Resin, ≤ 1 kV, Branch, LV Resin Branch Joint, Cross-Section 35 – 150 mm², GURO GUROFLEX-N
1最小包装量--
MM-5-GD-6875详情
TE Connectivity MM-5-GD-6875重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
F36615-000
Joint & Splice Application Typeu2009
Branch
Joints & Splice Voltage Classu2009(kV)
≤ 1
Joints & Splice Technologyu2009
Resin
Installation Instructionu2009
English
Joints & Splice Product Availabilityu2009
Worldwide
Alias #
8-1200616-7
TE Internal Description
MM-5-GD170-6875
MM-5-GD-6875拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。