TE Connectivity MTMZ0W00
- 收藏
- 对比
MTMZ0W00详情
TE Connectivity MTMZ0W00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Lead Free Status / RoHS Status
--
For Use With/Related Products
MT78740 and MT78745 Sockets, SCHRACK
Package
Bulk
Base Product Number
MTMZ
厂商
TE Connectivity Potter & Brumfield Relays
Product Status
活跃
Unit Weight
0.529109 oz
Factory Pack QuantityFactory Pack Quantity
5
Part # Aliases
7-1393163-9
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Associated Relay Series
MT
系列
MT, SCHRACK
包装
Bulk
零件状态
活跃
湿度敏感性等级(MSL)
--
子类别
Relays
配件类型
功能模块
产品类别
Relay Sockets & Hardware
产品
Modules
产品类别
Relay Sockets & Hardware
MTMZ0W00拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。