TE Connectivity NC6-P107-24
- 收藏
- 对比
NC6-P107-24
2460-NC6-P107-24
端子块 - 配件
--
大陆
立即发货

Barrier Strips, Dual Barrier, Printed Circuit Pin, Wire-to-Board, 24 Position, 9.53 mm [.375 in] Centerline, 1 Row, 300 V, Buchanan NC6
1最小包装量--
NC6-P107-24详情
TE Connectivity NC6-P107-24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
9.53u2009mmu2009[u2009.375u2009inu2009]
Number of Positionsu2009
24
Connector Systemu2009
Wire-to-Board
Bottom Termination Typeu2009
Printed Circuit Pin
Barrier Strip Styleu2009
Dual Barrier
TE Internal Description
NC6-P107-24=NC6 ASSEMBLY
TE Internal #
2-1437664-7
NC6-P107-24拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。