TE Connectivity R10-E1P2-V15.0K
- 收藏
- 对比
R10-E1P2-V15.0K
2460-R10-E1P2-V15.0K
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 2 Form C (CO), Contact Switching 0mA @ 0V, Ag Contact Material, 2 Pole, 120 VAC Contact Voltage
1最小包装量--
R10-E1P2-V15.0K详情
TE Connectivity R10-E1P2-V15.0K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
8-2027513-2
TE Internal Description
R10-E1P2-V15.0K=REL,2C,BIFURCATED,SOL,PL
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Monostable, DC
Contact Arrangementu2009
2 Form C (CO)
Contact Current Classu2009(A)
2 – 5, 16
Contact Current Rating (Max)u2009(A)
3
R10-E1P2-V15.0K拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。