TE Connectivity RPML0024
- 收藏
- 对比
RPML0024详情
TE Connectivity RPML0024重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
Manufacturer Part Number
A20730307R46
Approvals
CE, CSA, UL
Manufacturer
Bussmann
RoHS
Compliant
Package
Bulk
Base Product Number
RPML
厂商
TE Connectivity Potter & Brumfield Relays
Product Status
Obsolete
For Use With/Related Products
RT786, RP786 and RY786, Schrack
系列
RP, RT, RY, SCHRACK
颜色
Black
配件类型
Module, LED and/or Protection
极数
3
连接类型
螺钉夹紧
无铅
无铅
RPML0024拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。