TE Connectivity RSB3VP081202
- 收藏
- 对比
RSB3VP081202
2460-RSB3VP081202
端子块 - 配件
--
大陆
立即发货

Barrier Strips, Tri-Barrier, Printed Circuit Pin, Wire-to-Board, 8 Position, 8.26 mm [.325 in] Centerline, 1 Row, 300 V, 26 – 14 AWG Wire Size
1最小包装量--
RSB3VP081202详情
TE Connectivity RSB3VP081202重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1437404-9
TE Internal Description
RSB3VP081202=.325 C/L RSB ASSE
Barrier Strip Styleu2009
Tri-Barrier
Bottom Termination Typeu2009
Printed Circuit Pin
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
8
Centerline (Pitch)u2009
8.26u2009mmu2009[u2009.325u2009inu2009]
RSB3VP081202拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。