TE Connectivity SE1-25
- 收藏
- 对比
SE1-25
2460-SE1-25
磁性传感器 - 位置,接近,速度(模块)
--
大陆
立即发货

STRING ENCODER,25 INCH RANGE
1最小包装量--
SE1-25详情
TE Connectivity SE1-25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
SE1-25
TE Internal Description
STRING ENCODER,25 INCH RANGE
Cable Actuated Position Sensor Product Typeu2009
SP Series, String Pots
Full Stroke Rangesu2009(mm)
1270, 635
Full Stroke Rangesu2009(in)
25
Output Signalu2009
Incremental Encoder
Cable Actuated Position Sensor Accuracyu2009(% of FS)
.1
Repeatabilityu2009(% of FS)
.02
SE1-25拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。