TE Connectivity SGJ-120-4
- 收藏
- 对比
SGJ-120-4
2460-SGJ-120-4
磁性传感器 - 位置,接近,速度(模块)
--
大陆
立即发货

STRING POT, 120 INCH RANGE
1最小包装量--
SGJ-120-4详情
TE Connectivity SGJ-120-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
SGJ-120-4
TE Internal Description
STRING POT, 120 INCH RANGE
Cable Actuated Position Sensor Product Typeu2009
SG Series String Pots
Full Stroke Rangeu2009
3048u2009mmu2009[u2009120u2009inu2009]
Output Signalu2009
CAN J1939
Cable Actuated Position Sensor Accuracyu2009(% of FS)
.5
Repeatabilityu2009(% of FS)
.02
Mounting
机架安装
类型
立柱卡
SGJ-120-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。