TE Connectivity SNA-24-I-N
- 收藏
- 对比
SNA-24-I-N
2460-SNA-24-I-N
元件绝缘子,安装座,垫片
--
大陆
立即发货

Lightning Arresters & Surge Arresters, Worldwide, Wrap, 16 kA, Class 5kA, 30 kV Voltage (Ur), 30 kV Voltage (Uc)
1最小包装量--
SNA-24-I-N详情
TE Connectivity SNA-24-I-N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
288976-000
TE Internal Description
SNA-24-I-N
Alias #
9-1197942-9
Surge Arrester Product Availabilityu2009
Worldwide
Surge Arrester Technologyu2009
Wrap
Cantilever Strength -SSLu2009(kN)
200
Surge Arrester Heightu2009(mm)
759
Residual Voltage (Nominal Current)u2009(kV)
79
SNA-24-I-N拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。