TE Connectivity SPA-18-I-N-12
- 收藏
- 对比
SPA-18-I-N-12
2460-SPA-18-I-N-12
元件绝缘子,安装座,垫片
--
大陆
立即发货

Lightning Arresters & Surge Arresters, Worldwide, Wrap, 16 kA, Class 1, 22.5 kV Voltage (Ur), 22.5 kV Voltage (Uc), RAYCHEM SPA
1最小包装量--
SPA-18-I-N-12详情
TE Connectivity SPA-18-I-N-12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
114559-000
TE Internal Description
SPA-18-I-N-12
Alias #
1190835-5
Surge Arrester Product Availabilityu2009
Worldwide
Surge Arrester Technologyu2009
Wrap
Cantilever Strength -SSLu2009(kN)
200
Surge Arrester Heightu2009(mm)
329.5
Residual Voltage (Nominal Current)u2009(kV)
59.8
SPA-18-I-N-12拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。