TE Connectivity SPA-24-I-O-16
- 收藏
- 对比
SPA-24-I-O-16
2460-SPA-24-I-O-16
元件绝缘子,安装座,垫片
--
大陆
立即发货

Lightning Arresters & Surge Arresters, Wrap, 16 kA, Class 1, 30 kV Voltage (Ur), 30 kV Voltage (Uc), RAYCHEM SPA
1最小包装量--
SPA-24-I-O-16详情
TE Connectivity SPA-24-I-O-16重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Short Circuit Currentu2009(kA)
16
Residual Voltage (Nominal Current)u2009(kV)
79.7
Surge Arrester Heightu2009(mm)
400
Cantilever Strength -SSLu2009(kN)
200
Surge Arrester Technologyu2009
Wrap
Alias #
7-1191707-3
TE Internal Description
SPA-24-I-O-16
TE Internal #
232477-000
SPA-24-I-O-16拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。