TE Connectivity TJ11E-02-03
- 收藏
- 对比
TJ11E-02-03详情
TE Connectivity TJ11E-02-03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel Mount, Through Hole
越来越多的功能
Flange
外壳材料
Aluminum
Package
零售包装
Primary Material
Metal
厂商
Glenair
Product Status
活跃
Contact Materials
Copper Alloy
Contact Finish Mating
Gold
MIL Type
SAE-AS81714
操作温度
-65°C ~ 175°C
系列
806
终端
Solder
连接器类型
Receptacle, Female Sockets
颜色
Silver
紧固类型
Threaded
方向
C
外壳完成
化学镍
外壳尺寸-插入
19-28
TJ11E-02-03拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。