TE Connectivity TJ11E-06-04
- 收藏
- 对比
TJ11E-06-04
2460-TJ11E-06-04
端子接线系统
--
大陆
立即发货

Terminal Junction Modules, Module Terminal Assembly, -65 – 200 °C, DEUTSCH TJ
1最小包装量--
TJ11E-06-04详情
TE Connectivity TJ11E-06-04重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
TJ11E-06-04
TE Internal Description
MODULE ASSY
Terminal Junction System Component Typeu2009
Module Terminal Assembly
Compatible With Contact Sizeu2009
22
Operating Temperature Rangeu2009(°C)
-65 – 200
Voltage, Rating
170 V
TJ11E-06-04拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。