TE Connectivity V42254A5232B215
- 收藏
- 对比
V42254A5232B215
2460-V42254A5232B215
连接器,连接线
--
大陆
立即发货

D-Subminiature IDC Connector Female 15-Position Gold Over Nickel Contact Blister Pack
1最小包装量--
V42254A5232B215详情
TE Connectivity V42254A5232B215重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
Manufacturer Part Number
V42254A5232B215
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
8.01
Manufacturer Series
V42254A5232B215
Rad Hardened
无
ECCN 代码
EAR99
连接器类型
D 超微型连接器
HTS代码
8536.69.40.30
Reach合规守则
compliant
V42254A5232B215拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。