TE Connectivity VC28-1003
- 收藏
- 对比
VC28-1003详情
TE Connectivity VC28-1003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
VC28-1003
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
8.42
Contact Finish Mating
未说明
Manufacturer Series
VC28-1003
ECCN 代码
EAR99
附加功能
SHROUDED
HTS代码
8536.69.40.40
Reach合规守则
unknown
接头数量
1
设备插座类型
RELAY SOCKET
VC28-1003拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。