TE Connectivity YCTJ122E01CC133000
- 收藏
- 对比
YCTJ122E01CC133000
2460-YCTJ122E01CC133000
端子接线系统
--
大陆
立即发货

Terminal Junction Modules ELEC MODULE
1最小包装量--
YCTJ122E01CC133000详情
TE Connectivity YCTJ122E01CC133000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Qualification
AEC-Q200
Case Code - in
0201
Case Code - mm
0603
Unit Weight
0.000006 oz
Factory Pack QuantityFactory Pack Quantity
10000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
Part # Aliases
CTJ122E01C-513 [V0A1]
系列
PCF
包装
Reel
电阻
16 kOhms
子类别
Resistors
技术
Thin Film
产品类别
薄膜电阻器
特征
-
产品类别
Thin Film Resistors - SMD
YCTJ122E01CC133000拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。