TE Connectivity YCTJ712K01EC098000
- 收藏
- 对比
YCTJ712K01EC098000
2460-YCTJ712K01EC098000
端子接线系统
--
大陆
立即发货

Terminal Junction Modules ELEC MODULE
1最小包装量--
YCTJ712K01EC098000详情
TE Connectivity YCTJ712K01EC098000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
40
Shell Style#
45 Deg
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
可旋转联轴器
Part # Aliases
A850492348W
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
N
系列
AS85049
包装
Bulk
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
外壳电镀
Olive Drab Cadmium over Electroless Nickel
产品
Non-Environmental EMI/RFI Backshells
安装角
45 Deg
产品类别
圆形MIL规格后壳
YCTJ712K01EC098000拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。