TE Connectivity Aerospace, Defense and Marine 1738101-4
- 收藏
- 对比
1738101-4
2460-1738101-4
背板连接器 - 专用
--
大陆
立即发货

Conn Housing PL 6 POS Crimp ST Cable Mount
1最小包装量--
1738101-4详情
TE Connectivity Aerospace, Defense and Marine 1738101-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
18 Weeks
底架
Cable
房屋材料
Thermoplastic
包装
Bulk
零件状态
活跃
性别
Male
方向
Straight
长度
27mm
RoHS状态
符合RoHS标准
1738101-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。