TE Connectivity Aerospace, Defense and Marine 1738104-2
- 收藏
- 对比
1738104-2
2460-1738104-2
背板连接器 - 专用
--
大陆
立即发货

Conn Housing RCP 6 POS Crimp ST Cable Mount
1最小包装量--
1738104-2详情
TE Connectivity Aerospace, Defense and Marine 1738104-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
18 Weeks
底架
Cable
房屋材料
Thermoplastic
包装
Bulk
已出版
2016
零件状态
活跃
性别
Female
方向
Straight
长度
27mm
RoHS状态
符合RoHS标准
1738104-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。