TE Connectivity Aerospace, Defense and Marine 2000713-6
- 收藏
- 对比
2000713-6
2460-2000713-6
背板连接器 - 配件
Module
大陆
立即发货

High Speed / Modular Connectors R/A Unkeyed Guide MD Vita 46, Machined
--最小包装量--
2000713-6详情
TE Connectivity Aerospace, Defense and Marine 2000713-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
ACTIVE (Last Updated: 1 day ago)
工厂交货时间
14 Weeks
触点镀层
Gold
包装/外壳
Module
房屋材料
Aluminium
Contact Materials
Copper
Mounting Styles
RIGHT ANGLE
Operating Temperature (Max.)
125°C
包装
Bulk
已出版
2013
零件状态
活跃
湿度敏感性等级(MSL)
不适用
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
弱电
Compliant
镀层
Nickel
连接器支持类型
连接器附件
配件类型
指导模块
端子类型
SOLDER
RoHS状态
符合RoHS标准
无铅
无铅
2000713-6拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine










哦! 它是空的。