TE Connectivity Aerospace, Defense and Marine 446549-8
- 收藏
- 对比
446549-8
2460-446549-8
背板连接器 - 触头
--
大陆
立即发货

CONTACT SOCKET COAXIAL GOLD
1最小包装量--
446549-8详情
TE Connectivity Aerospace, Defense and Marine 446549-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
18 Weeks
底架
Cable
包装
Bulk
系列
ARINC
已出版
2009
零件状态
活跃
湿度敏感性等级(MSL)
不适用
类型
Coaxial
触点表面处理
Gold
触点终端
Crimp
销钉或插座
Socket, Center
RoHS状态
Non-RoHS Compliant
无铅
含铅
446549-8拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine










哦! 它是空的。