TE Connectivity Aerospace, Defense and Marine 591854-1
- 收藏
- 对比
591854-1
2460-591854-1
端子接线系统
Module
大陆
立即发货

Terminal Block Tools & Accessories MODULE SPECIAL
1最小包装量--
591854-1详情
TE Connectivity Aerospace, Defense and Marine 591854-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
ACTIVE (Last Updated: 6 days ago)
工厂交货时间
14 Weeks
触点镀层
Gold
包装/外壳
Module
Contact Sizes
20
包装
Bulk
系列
TJS (Terminal Junction System)
已出版
2005
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Module, Diode
定位的数量
10
弱电
Non-Compliant
模块的能力
10
辐射硬化
无
RoHS状态
Non-RoHS Compliant
591854-1拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。