TE Connectivity Aerospace, Defense and Marine 591891-1
- 收藏
- 对比
591891-1
2460-591891-1
端子接线系统
--
大陆
立即发货

Pin & Socket Connectors TJ F/B 20 MODULES ONLY SP MARK
1最小包装量--
591891-1详情
TE Connectivity Aerospace, Defense and Marine 591891-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
ACTIVE (Last Updated: 4 days ago)
工厂交货时间
18 Weeks
触点镀层
Gold
底架
Socket
Contact Materials
Copper
系列
TJS (Terminal Junction System)
已出版
2008
尺寸/尺寸
0.850Lx0.390W x 1.032 H 21.59mmx9.91mmx26.21mm
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Module, Capacitor and Diode
定位的数量
8
弱电
Compliant
长度
21.6mm
RoHS状态
符合RoHS标准
591891-1拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。