TE Connectivity Aerospace, Defense and Marine 591908-1
- 收藏
- 对比
591908-1
2460-591908-1
端子接线系统
Module
大陆
立即发货

Pin & Socket Connectors TERM JCT F/B 16E
1最小包装量--
591908-1详情
TE Connectivity Aerospace, Defense and Marine 591908-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
14 Weeks
包装/外壳
Module
Contact Sizes
16
系列
TJS (Terminal Junction System)
已出版
2005
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
反馈模块块
方向
Straight
深度
9.9mm
RoHS状态
Non-RoHS Compliant
591908-1拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。