TE Connectivity Aerospace, Defense and Marine 591912-3
- 收藏
- 对比
591912-3
2460-591912-3
端子接线系统
--
大陆
立即发货

Terminals WIRE SPLICE SGLE W/RESISTOR
--最小包装量--
591912-3详情
TE Connectivity Aerospace, Defense and Marine 591912-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
14 Weeks
Contact Sizes
20
系列
TJS (Terminal Junction System)
已出版
2012
尺寸/尺寸
2.087L x 0.270 H 53.00mmx6.86mm
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Wire Splice, Resistor
RoHS状态
符合RoHS标准
591912-3拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。