TE Connectivity Aerospace, Defense and Marine 592620-2
- 收藏
- 对比
592620-2
2460-592620-2
端子接线系统
--
大陆
立即发货

CONN FEEDBACK MOD SZ16 0.390"L
1最小包装量--
592620-2详情
TE Connectivity Aerospace, Defense and Marine 592620-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
ACTIVE (Last Updated: 4 days ago)
工厂交货时间
14 Weeks
触点镀层
Gold
Contact Sizes
16
包装
Bulk
系列
TJS (Terminal Junction System)
已出版
2013
尺寸/尺寸
0.390Lx0.850W 9.91mmx21.59mm
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
反馈模块块
定位的数量
8
弱电
Compliant
辐射硬化
无
RoHS状态
符合RoHS标准
592620-2拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。