TE Connectivity Aerospace, Defense and Marine 592637-1
- 收藏
- 对比
592637-1
2460-592637-1
端子接线系统
--
大陆
立即发货

Pin & Socket Connectors SZ 16 TJ WS DBL W/ RES
1最小包装量--
592637-1详情
TE Connectivity Aerospace, Defense and Marine 592637-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
14 Weeks
底架
Socket
Contact Sizes
16
系列
TJS (Terminal Junction System)
已出版
2000
尺寸/尺寸
2.840Lx0.300W x 0.500 H 72.14mmx7.62mmx12.70mm
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Wire Splice, Resistor
RoHS状态
Non-RoHS Compliant
592637-1拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。