TE Connectivity Aerospace, Defense and Marine 867779-1
- 收藏
- 对比
867779-1
2460-867779-1
LGH 连接器
--
大陆
立即发货

CONN LGH SOCKET 2POS RECT STR
1最小包装量--
867779-1详情
TE Connectivity Aerospace, Defense and Marine 867779-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
安装类型
Free Hanging (In-Line)
底架
自由悬挂
形状
Rectangular
Contact Materials
未说明
Contact Finish Mating
未说明
已出版
2004
包装
Bulk
零件状态
活跃
连接器类型
Socket
定位的数量
2
样式
LGH
特征
Flange
RoHS状态
符合RoHS标准
无铅
无铅
867779-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine









哦! 它是空的。