TE Connectivity Aerospace, Defense and Marine 868014-1
- 收藏
- 对比
868014-1
2460-868014-1
LGH 连接器
--
大陆
立即发货

CONN LGH TUBE BASE 12P CIRC STR
1最小包装量--
868014-1详情
TE Connectivity Aerospace, Defense and Marine 868014-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
22 Weeks
底架
自由悬挂
安装类型
Free Hanging (In-Line)
形状
Circular
包装
Bulk
已出版
2005
零件状态
活跃
连接器类型
管座
定位的数量
12
RoHS状态
Non-RoHS Compliant
无铅
含铅
868014-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。