TE Connectivity Aerospace, Defense and Marine 868374-1
- 收藏
- 对比
868374-1
2460-868374-1
LGH 连接器
--
大陆
立即发货

CONN LGH PLUG 4POS CIRC STR
--最小包装量--
868374-1详情
TE Connectivity Aerospace, Defense and Marine 868374-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
14 Weeks
触点镀层
Gold
底架
自由悬挂
安装类型
Free Hanging (In-Line)
形状
Circular
Insulation Materials
Plastic
包装
Bulk
已出版
2004
零件状态
活跃
连接器类型
Plug
定位的数量
4
颜色
Black
样式
LGH
RoHS状态
符合RoHS标准
无铅
无铅
868374-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。