TE Connectivity Aerospace, Defense and Marine CTA-0161
- 收藏
- 对比
CTA-0161
2460-CTA-0161
插拔工具
--
大陆
立即发货

Hand Tools Insert/Extract Tool
1最小包装量--
CTA-0161详情
TE Connectivity Aerospace, Defense and Marine CTA-0161重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
ACTIVE (Last Updated: 6 days ago)
工厂交货时间
14 Weeks
包装
Bulk
已出版
2001
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
工具类型
Insertion/Extraction Tool
辐射硬化
无
RoHS状态
符合RoHS标准
CTA-0161拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Application Tooling
TE Connectivity Aerospace, Defense and Marine
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。