TE Connectivity Aerospace, Defense and Marine D-602-0140CS2598
- 收藏
- 对比
D-602-0140CS2598
2460-D-602-0140CS2598
触头 - 多用途
602
大陆
立即发货

D-602-0140CS2598
1最小包装量--
D-602-0140CS2598详情
TE Connectivity Aerospace, Defense and Marine D-602-0140CS2598重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
ACTIVE (Last Updated: 4 days ago)
工厂交货时间
18 Weeks
底架
Cable
包装/外壳
602
包装
Bulk
零件状态
活跃
终端
Crimp
性别
Male
方向
Straight
触点样式
Pin
导线/电缆种类
Coaxial
辐射硬化
无
RoHS状态
Non-RoHS Compliant
D-602-0140CS2598拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。