TE Connectivity Aerospace, Defense and Marine D-602-44CS1024
- 收藏
- 对比
D-602-44CS1024
2460-D-602-44CS1024
触头 - 多用途
602
大陆
立即发货

CONN PIN GOLD SOLDER
1最小包装量--
D-602-44CS1024详情
TE Connectivity Aerospace, Defense and Marine D-602-44CS1024重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
ACTIVE (Last Updated: 1 week ago)
工厂交货时间
20 Weeks
触点镀层
Gold
底架
Cable, Solder
包装/外壳
602
Contact Materials
铍铜
包装
Bulk
已出版
2003
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Crimp
方向
Straight
触点表面处理
Gold
触点样式
Pin
导线/电缆种类
Coaxial
触点终端
Solder
销钉或插座
Pin
辐射硬化
无
RoHS状态
Non-RoHS Compliant
D-602-44CS1024拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine










哦! 它是空的。