TE Connectivity Aerospace, Defense and Marine MTC50-BS2-P22
- 收藏
- 对比
MTC50-BS2-P22
2460-MTC50-BS2-P22
矩形连接器 - 针座,公插针
--
大陆
立即发货

Pin & Socket Connectors MTC HP MODULAR REC CONN W/CONT
1最小包装量--
MTC50-BS2-P22详情
TE Connectivity Aerospace, Defense and Marine MTC50-BS2-P22重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
20 Weeks
安装类型
Panel, Socket
已出版
2001
包装
Bulk
零件状态
活跃
终端
Solder
螺距
2.54mm
方向
Straight
RoHS状态
符合RoHS标准
辐射硬化
无
MTC50-BS2-P22拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine









哦! 它是空的。