TE Connectivity / Holsworthy 5-1676282-1
- 收藏
- 对比
5-1676282-1
2460-5-1676282-1
片式电阻器 - 表面贴装
--
大陆
立即发货

Thin Film Resistors - SMD RN 0805 2K0 0.05% 10PPM CUT LENGTH
1最小包装量--
5-1676282-1详情
TE Connectivity / Holsworthy 5-1676282-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Case Code - in
0805
Case Code - mm
2012
Mounting Styles
PCB 安装
Factory Pack QuantityFactory Pack Quantity
250
Unit Weight
0.000194 oz
5-1676282-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity / Holsworthy
TE Connectivity / Holsworthy
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity / Holsworthy
TE Connectivity







哦! 它是空的。