TE Connectivity / Raychem 06243903
- 收藏
- 对比
06243903
2017-06243903
标签,标记
--
大陆
立即发货

Wire Labels & Markers Z-TYPE #3 WH/BK PRICED PER PC
1最小包装量--
06243903详情
TE Connectivity / Raychem 06243903重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Lead Free Solder Processes
无铅焊接工艺
Maximum Temperature
+ 70 C
Minimum Temperature
- 45 C
Factory Pack QuantityFactory Pack Quantity
250
Part # Aliases
EC1671-000
系列
Z-Type
包装
Reel
类型
Push-On
产品
Markers
特征
Pre-Marked Wire and Cable Markers
长度
6 mm
06243903拓展信息
TE Connectivity Raychem Cable Protection
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity Raychem Cable Protection
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem







哦! 它是空的。