TE Connectivity / Raychem 06243911
- 收藏
- 对比
06243911详情
TE Connectivity / Raychem 06243911重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plasticized Polyvinyl Chloride (PPVC)
RoHS
Details
Maximum Temperature
+ 70 C
Minimum Temperature
- 45 C
Factory Pack QuantityFactory Pack Quantity
250
Part # Aliases
EC1679-000
包装
Reel
类型
Z-Type
图例
B
产品
Markers
特征
Resistant to Sea Water, Fuels and Oils
长度
6 mm
06243911拓展信息
TE Connectivity Raychem Cable Protection
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity Raychem Cable Protection
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem








哦! 它是空的。