TE Connectivity / Raychem 131802-000
- 收藏
- 对比
131802-000
2017-131802-000
焊接套管
--
大陆
立即发货

Solder Sleeves & Shield Tubing SO63-1-55-20-90
1最小包装量--
131802-000详情
TE Connectivity / Raychem 131802-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyvinylidene Fluoride (PVDF)
RoHS
N
Inside Diameter
0.105 in
Maximum Temperature
+ 150 C
Minimum Temperature
- 55 C
Factory Pack QuantityFactory Pack Quantity
100
Part # Aliases
1-1190958-1 SO63-1-55-20-90
系列
SO63
包装
Bulk
131802-000拓展信息
TE Connectivity / Raychem
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem







哦! 它是空的。