TE Connectivity / Raychem 403289-000
- 收藏
- 对比
403289-000
2017-403289-000
焊接套管
--
大陆
立即发货

Solder Sleeves & Shield Tubing CWT-3
1最小包装量--
403289-000详情
TE Connectivity / Raychem 403289-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
N
Maximum Temperature
+ 125 C
Factory Pack QuantityFactory Pack Quantity
100
Part # Aliases
4-1193044-2 CWT-3
Insulator Material
PO (Polyolefin)
系列
CWT
包装
Bulk
连接器类型
Terminator
线规
-
403289-000拓展信息
TE Connectivity / Raychem
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem







哦! 它是空的。