TE Connectivity / Raychem 4-1198187-4
- 收藏
- 对比
4-1198187-4
2017-4-1198187-4
标签,标记
--
大陆
立即发货

Wire Labels & Markers
1最小包装量--
4-1198187-4详情
TE Connectivity / Raychem 4-1198187-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyvinyl Chloride (PVC)
RoHS
Details
Maximum Temperature
+ 70 C
Minimum Temperature
- 45 C
Factory Pack QuantityFactory Pack Quantity
1000
类型
Z-Type
图例
-
产品
Markers
符合标准
IEC60304
长度
4.5 mm
4-1198187-4拓展信息
TE Connectivity Raychem Cable Protection
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity Raychem Cable Protection
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem







哦! 它是空的。