TE Connectivity / Raychem 448859-000
- 收藏
- 对比
448859-000
2017-448859-000
焊接套管
--
大陆
立即发货

Solder Sleeves & Shield Tubing D-1744-01
--最小包装量--
448859-000详情
TE Connectivity / Raychem 448859-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
端子材料
-
RoHS
N
Factory Pack QuantityFactory Pack Quantity
100
Part # Aliases
3-1193372-5 D-1744-01
Unit Weight
0.035274 oz
Insulator Material
PVC (Polyvinylchloride)
包装
Bulk
终端
-
类型
焊接套管接头
端子类型
Closed Barrel Splice
448859-000拓展信息
TE Connectivity / Raychem
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem







哦! 它是空的。