TE Connectivity / Raychem 601934-000
- 收藏
- 对比
601934-000
2017-601934-000
焊接套管
--
大陆
立即发货

Solder Sleeves & Shield Tubing ST63-3-55-22-90
1最小包装量--
601934-000详情
TE Connectivity / Raychem 601934-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
N
Factory Pack QuantityFactory Pack Quantity
100
Part # Aliases
8-1194764-9 ST63-3-55-22-90
Insulator Material
PVDF (Polyvinylidene Fluoride)
包装
Bulk
连接器类型
Terminator
类型
焊接套管
线规
22AWG
601934-000拓展信息
TE Connectivity / Raychem
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem







哦! 它是空的。