TE Connectivity / Raychem 6243915
- 收藏
- 对比
6243915详情
TE Connectivity / Raychem 6243915重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plasticized Polyvinyl Chloride (PPVC)
Maximum Temperature
+ 70 C
Minimum Temperature
- 45 C
Factory Pack QuantityFactory Pack Quantity
250
Part # Aliases
06243915 EC1683-000
RoHS
Details
系列
Z
包装
Reel
类型
Z-Type
家人
Z
图例
F
产品
Markers
特征
Pre-Marked Wire and Cable Markers
长度
6 mm
6243915拓展信息
TE Connectivity Raychem Cable Protection
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity Raychem Cable Protection
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem








哦! 它是空的。