TE Connectivity / Raychem 992899-000
- 收藏
- 对比
992899-000
2017-992899-000
焊接套管
--
大陆
立即发货

Solder Sleeves & Shield Tubing D-110-0181
--最小包装量--
992899-000详情
TE Connectivity / Raychem 992899-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
端子材料
Copper
RoHS
N
Factory Pack QuantityFactory Pack Quantity
500
Part # Aliases
2-1197680-6 D-110-0181
Unit Weight
0.009877 oz
Insulator Material
PVDF (Polyvinylidene Fluoride)
包装
Bulk
终端
Crimp
类型
焊接套管接头
端子类型
In Line Splice
992899-000拓展信息
TE Connectivity / Raychem
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem







哦! 它是空的。