TE Connectivity / Raychem B-044-24-N-LF
- 收藏
- 对比
B-044-24-N-LF
2017-B-044-24-N-LF
焊接套管
--
大陆
立即发货

Solder Sleeves & Shield Tubing B-044-24-N-LF
1最小包装量--
B-044-24-N-LF详情
TE Connectivity / Raychem B-044-24-N-LF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Maximum Temperature
+ 150 C
Factory Pack QuantityFactory Pack Quantity
100
Part # Aliases
CF6147-000
Unit Weight
0.042681 oz
包装
Bulk
类型
带引线的屏蔽终端
特征
Low temperature, RoHS compliant
B-044-24-N-LF拓展信息
TE Connectivity / Raychem
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem







哦! 它是空的。