TE Connectivity / Raychem B-051-00-04
- 收藏
- 对比
B-051-00-04详情
TE Connectivity / Raychem B-051-00-04重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
ACTIVE (Last Updated: 2 days ago)
包装
Bulk
终端
Solder
最高工作温度
125°C
弱电
Non-Compliant
长度
55mm
RoHS状态
Non-RoHS Compliant
B-051-00-04拓展信息
TE Connectivity / Raychem
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem








哦! 它是空的。