TE Connectivity / Raychem M83519/1-2
- 收藏
- 对比
M83519/1-2
2017-M83519/1-2
焊接套管
--
大陆
立即发货

Solder Sleeves & Shield Tubing S01-02-R
1最小包装量--
M83519/1-2详情
TE Connectivity / Raychem M83519/1-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyvinylidene Fluoride (PVDF)
RoHS
N
Chemical Resistant
无
Minimum Shrink Temperature
+ 125 C
Factory Pack QuantityFactory Pack Quantity
100
Part # Aliases
642145-000
Unit Weight
0.016820 oz
系列
M83519
M83519/1-2拓展信息
TE Connectivity / Raychem
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem







哦! 它是空的。