TE Connectivity / Raychem WP-254254-10-9
- 收藏
- 对比
WP-254254-10-9
2017-WP-254254-10-9
标签,标记
--
大陆
立即发货

Labels and Industrial Warning Signs WP 1/1" LABEL PRICE PER LABEL
1最小包装量--
WP-254254-10-9详情
TE Connectivity / Raychem WP-254254-10-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyester
RoHS
Details
Description/Function
10000 per package
Maximum Temperature
+ 150 C
Minimum Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
10000
Part # Aliases
A43626-000
包装
Roll
类型
热转印
颜色
White
大小
25.4 mm x 25.4 mm
产品
Labels
宽度
25.4 mm
长度
25.4 mm
WP-254254-10-9拓展信息
TE Connectivity Raychem Cable Protection
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity Raychem Cable Protection
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem







哦! 它是空的。