TE Connectivity Raychem Cable Protection AT-1319-12
- 收藏
- 对比
AT-1319-12
2017-AT-1319-12
配件
--
大陆
立即发货

FILTER UNIT, 80MM - More Details
1最小包装量--
AT-1319-12详情
TE Connectivity Raychem Cable Protection AT-1319-12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
ACTIVE (Last Updated: 2 days ago)
工厂交货时间
10 Weeks
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
弱电
不适用
配件类型
Adapter
RoHS状态
Non-RoHS Compliant
AT-1319-12拓展信息
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity / Raychem
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity / Raychem








哦! 它是空的。